WAGO Double-deck terminal block - Through terminal block 2002-2203

Description
Double-deck terminal block; Through/through terminal block; L/N; without marker carrier; suitable for Ex e II applications; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Double-deck terminal block; Through/through terminal block; L/N; without marker carrier; suitable for Ex e II applications; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 2002-2203 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
2002-2203
Double-deck terminal block - Through terminal block 2002-2203
Double-deck terminal block; Through/through terminal block; L/N; without marker carrier; suitable for Ex e II applications; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Double-deck terminal block; Through/through terminal block; L/N; without marker carrier; suitable for Ex e II applications; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2788244 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788244
DIN Rail Terminal Blocks 2788244
WAGO 2002-2203

WAGO 2002-2203

Supplier's Site
DIN Rail Terminal Blocks - 2788243 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788243
DIN Rail Terminal Blocks 2788243
WAGO 2002-2203

WAGO 2002-2203

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-2203-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2203-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2203-ND
DOUBLE-DECK TERMINAL BLOCK; THRO

DOUBLE-DECK TERMINAL BLOCK; THRO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11177608 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177608
Terminal Blk/Strip Wiring Dev 11177608
DOUBLE-DECK TERMINAL BLOCK, THROUGH/THROUGH TERMINAL BLOCK, L/N, WITHOUT MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, BLUE CONDUCTOR ENTRY UPPER DECK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM, PUSH-IN CAGE CLAMP, 2,50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

DOUBLE-DECK TERMINAL BLOCK, THROUGH/THROUGH TERMINAL BLOCK, L/N, WITHOUT MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, BLUE CONDUCTOR ENTRY UPPER DECK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM, PUSH-IN CAGE CLAMP, 2,50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, 4 Position, 22-12Awg; No. Of Positions Wago - 28K7402 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 4 Position, 22-12Awg; No. Of Positions Wago
28K7402
Terminal Block, 4 Position, 22-12Awg; No. Of Positions Wago 28K7402
TERMINAL BLOCK, 4 POSITION, 22-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, 4 POSITION, 22-12AWG; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-2203 2788244 2946-2002-2203-ND 11177608 28K7402
Product Name Double-deck terminal block - Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, 4 Position, 22-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 300 volts 500 volts
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2002-1401/000-014 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Component Terminal Block with Diode - 2001-1311/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers