Allen-Bradley / Rockwell Automation IEC Term Blck, 12 x 56 x 60mm, Screw 1492-J16

Description
1492-J IEC Terminal Block, One-Circuit Feed-Through Block, 16 mm (# 14 AWG - # 4 AWG), Standard Feedthrough, Gray (Standard),
Request a Quote Datasheet
Description
1492-J IEC Terminal Block, One-Circuit Feed-Through Block, 16 mm (# 14 AWG - # 4 AWG), Standard Feedthrough, Gray (Standard),
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Term Blck, 12 x 56 x 60mm, Screw - 1492-J16 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC Term Blck, 12 x 56 x 60mm, Screw
1492-J16
IEC Term Blck, 12 x 56 x 60mm, Screw 1492-J16
1492-J IEC Terminal Block, One-Circuit Feed-Through Block, 16 mm (# 14 AWG - # 4 AWG), Standard Feedthrough, Gray (Standard),

1492-J IEC Terminal Block, One-Circuit Feed-Through Block, 16 mm (# 14 AWG - # 4 AWG), Standard Feedthrough, Gray (Standard),

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 943525 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
943525
Terminal Blk/Strip Wiring Dev 943525
TERMINAL BLOCK, SCREW CONNECTION, FEED THROUGH, 12 X 60 X 56 MM (0.472 X 2.36 X 2.2 IN), 1 POLE, GRAY, VOLTAGERATING UR - 600 V AC/DC, CSA - 600 V AC/DC, IEC - 1000 V AC/DC, ATEX - 690 V AC/DC, MAXIMUM CURRENT RATING UR - 85 A, CSA - 85 A, IE. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, SCREW CONNECTION, FEED THROUGH, 12 X 60 X 56 MM (0.472 X 2.36 X 2.2 IN), 1 POLE, GRAY, VOLTAGERATING UR - 600 V AC/DC, CSA - 600 V AC/DC, IEC - 1000 V AC/DC, ATEX - 690 V AC/DC, MAXIMUM CURRENT RATING UR - 85 A, CSA - 85 A, IE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
ALLEN BRADLEY Panel Accessories 1492-J16

ALLEN BRADLEY Panel Accessories 1492-J16

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1492-J16 943525
Product Name IEC Term Blck, 12 x 56 x 60mm, Screw Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connection Products - 1492-IFM40F-F24AD-4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details
Terminal Blk/Strip Wiring Dev - 15579 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details