WAGO Triple-deck terminal block - Ground terminal block 2002-3207

Description
Triple-deck terminal block; 6-conductor ground terminal block; 2.5 mm²; PE; suitable for Ex e II applications; without marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet
Description
Triple-deck terminal block; 6-conductor ground terminal block; 2.5 mm²; PE; suitable for Ex e II applications; without marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple-deck terminal block - Ground terminal block - 2002-3207 - WAGO
Germantown, WI, United States
Triple-deck terminal block - Ground terminal block
2002-3207
Triple-deck terminal block - Ground terminal block 2002-3207
Triple-deck terminal block; 6-conductor ground terminal block; 2.5 mm²; PE; suitable for Ex e II applications; without marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow

Triple-deck terminal block; 6-conductor ground terminal block; 2.5 mm²; PE; suitable for Ex e II applications; without marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-3207-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-3207-ND
Terminal Blocks - Din Rail, Channel 2946-2002-3207-ND
TRIPLE-DECK TERMINAL BLOCK; 6-CO

TRIPLE-DECK TERMINAL BLOCK; 6-CO

Buy Now Datasheet
DIN Rail Terminal Blocks - 2532938 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2532938
DIN Rail Terminal Blocks 2532938
WAGO 2002-3207 Earth Terminal Block

WAGO 2002-3207 Earth Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11177719 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177719
Terminal Blk/Strip Wiring Dev 11177719
TRIPLE-DECK TERMINAL BLOCK, 6-CONDUCTOR GROUND TERMINAL BLOCK, PE, WITHOUT MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, INTERNAL COMMONING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

TRIPLE-DECK TERMINAL BLOCK, 6-CONDUCTOR GROUND TERMINAL BLOCK, PE, WITHOUT MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, INTERNAL COMMONING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago - 28K2024 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago
28K2024
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago 28K2024
TERMINAL BLOCK, DIN RAIL, 6 POSITION, 22-12AWG; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6 POSITION, 22-12AWG; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-3207 2946-2002-3207-ND 2532938 11177719 28K2024
Product Name Triple-deck terminal block - Ground terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal Three Level Bridged
North American 12 to 18 AWG 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ground terminal block - 2000-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Double-deck terminal block - Through terminal block - 2002-2703 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2004-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Sensor supply terminal block - 2000-5372/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers