Weidmuller Terminal Block, Pluggable, 7Pos, 16Awg; Pitch Spacing Weidmuller 1972250000

Description
TERMINAL BLOCK, PLUGGABLE, 7POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:7Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 7POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:7Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 7Pos, 16Awg; Pitch Spacing Weidmuller - 60AC4164 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7Pos, 16Awg; Pitch Spacing Weidmuller
60AC4164
Terminal Block, Pluggable, 7Pos, 16Awg; Pitch Spacing Weidmuller 60AC4164
TERMINAL BLOCK, PLUGGABLE, 7POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:7Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 7POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:7Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4164
Product Name Terminal Block, Pluggable, 7Pos, 16Awg; Pitch Spacing Weidmuller
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546625-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers