Weidmuller Terminal Blocks - Din Rail, Channel 1966070000

Description
CONN TERM BLK DISCONNECT 4-18AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 4-18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4903-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4903-ND
Terminal Blocks - Din Rail, Channel 281-4903-ND
CONN TERM BLK DISCONNECT 4-18AWG

CONN TERM BLK DISCONNECT 4-18AWG

Buy Now Datasheet
Terminal Block, Fused, 2Pos, 3Awg; No. Of Positions Weidmuller - 08N5957 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 3Awg; No. Of Positions Weidmuller
08N5957
Terminal Block, Fused, 2Pos, 3Awg; No. Of Positions Weidmuller 08N5957
TERMINAL BLOCK, FUSED, 2POS, 3AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:690V; Product Range:W Series RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 3AWG; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:690V; Product Range:W Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4903-ND 08N5957
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Fused, 2Pos, 3Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminals - 2398.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-26D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 26
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - PSBXX0M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details