TE Connectivity Barrier Strips 1-1437418-6

Description
Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Length : 57.15 MM  [2.25 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Length : 57.15 MM  [2.25 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1437418-6 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1437418-6
Barrier Strips 1-1437418-6
Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Length : 57.15 MM  [2.25 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Dimensions


  • Length : 57.15 MM  [2.25 INCH ]

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Product Type : Barrier Strip
Buy Now
Barrier Terminal Blocks - 1-1437418-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1-1437418-6
Barrier Terminal Blocks 1-1437418-6
Barrier Terminal Blocks COVER 4 POS 9.53mm

Barrier Terminal Blocks COVER 4 POS 9.53mm

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1-1437418-6 1-1437418-6
Product Name Barrier Strips Barrier Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546158-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546307-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers