BlockMaster Electronics, Inc. PCB High-Power Terminal Blocks OULP-947-B-XXP

Description
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
Request a Quote Datasheet
Description
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB High-Power Terminal Blocks - OULP-947-B-XXP - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
PCB High-Power Terminal Blocks
OULP-947-B-XXP
PCB High-Power Terminal Blocks OULP-947-B-XXP
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.

BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number OULP-947-B-XXP
Product Name PCB High-Power Terminal Blocks
Mounting Options PCB
Features Cover
Approvals UL Listing Mark
Operating Temperature -40 to 90 C (-40 to 194 F)
Terminal Block Type Power Distribution Blocks; Tri-Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6785 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 39T6462 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6749 - Newark, An Avnet Company
Specs
Mounting Options Panel Mount; Panel Mount
North American 10 to 3 AWG
Voltage Rating 600 volts
View Details
PCB Terminal Blocks with Wire Guard - MSMXX055 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details