Weidmuller Pluggable Terminal Blocks 1943680000

Description
Weidmüller 1943680000
Request a Quote Datasheet
Description
Weidmüller 1943680000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1767819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767819
Pluggable Terminal Blocks 1767819
Weidmüller 1943680000

Weidmüller 1943680000

Supplier's Site
Pluggable Terminal Blocks - 1767742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767742
Pluggable Terminal Blocks 1767742
Weidmüller 1943680000

Weidmüller 1943680000

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 281-2635-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2635-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2635-ND
TERM BLOCK PLUG 12POS STR 5.08MM

TERM BLOCK PLUG 12POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Weidmuller - 72Y7269 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Weidmuller
72Y7269
Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Weidmuller 72Y7269
TERMINAL BLOCK, PLUGGABLE, 12POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 12POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1767819 1767742 281-2635-ND 72Y7269
Product Name Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB; Through hole PCB; Through hole Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant RoHS Compliant RoHS Compliant
# of Contacts 12 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444104 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7799-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-08D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers