Keystone Electronics Corp. GEE Turret Terminal Board 15324

Description
Part Number: 15324 # of Terminals: 52 Length: 10.5 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15324 # of Terminals: 52 Length: 10.5 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15324 is a glass epoxy turret terminal board with 26 terminals, 10.500 inches (266.7 mm) in length, and 2.500 inches (63.5 mm) in width. It uses GEE material, defined as glass epoxy per MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). Terminals are brass with tin plating conforming to ASTM-B16 and MIL-T-10727. The board features a single row of terminals and is not scored.

Datasheet Summary
Powered by GS/AI

The 15324 is a glass epoxy turret terminal board with 26 terminals, 10.500 inches (266.7 mm) in length, and 2.500 inches (63.5 mm) in width. It uses GEE material, defined as glass epoxy per MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). Terminals are brass with tin plating conforming to ASTM-B16 and MIL-T-10727. The board features a single row of terminals and is not scored.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15324 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15324
GEE Turret Terminal Board 15324
Part Number: 15324 # of Terminals: 52 Length: 10.5 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15324

  • # of Terminals: 52
  • Length: 10.5
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 2.500 [63.5]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15324
Product Name GEE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15432 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 12
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.250"), Solder Holes
View Details
PBE Turret Terminal Board - 15123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7696-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details