Weidmuller Terminal Blocks - Wire to Board 1885520000

Description
TERM BLK 12POS 45DEG 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 12POS 45DEG 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2097-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2097-ND
Terminal Blocks - Wire to Board 281-2097-ND
TERM BLK 12POS 45DEG 3.81MM PCB

TERM BLK 12POS 45DEG 3.81MM PCB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 281-2097-ND
Product Name Terminal Blocks - Wire to Board
Mounting Options PCB
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 12
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSBXX092 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers