The Heavy Duty Insert, Plug, 24 Pos (part number 21M1728) from Weidmvºller features a PUSH IN connection method, allowing for direct insertion of preprocessed wires without the need for tools. It has a rated current of 16 A and a rated voltage of 500 V, with a nominal voltage according to UL/CSA of 600 V AC/DC. The insert is designed with 24 poles and is suitable for various applications requiring robust connectivity. The dimensions of the product are 34 mm in width, 34.3 mm in height, and 111 mm in depth, with a net weight of 104 g. It operates within a temperature range of -40 °C to 125 °C and is made from glass-fibre reinforced polycarbonate, which is UL-listed and railway-certified. The product has a pollution severity rating of 3 and a rated impulse voltage of 6 kV. The insert is compliant with RoHS regulations and features a silver passivated surface finish. It supports a variety of wire connection cross-sections, accommodating both solid and finely stranded wires, with a maximum wire cross-section of 2.5 mm². The product is designed for a minimum of 500 plugging cycles, ensuring durability in demanding environments.
HEAVY DUTY INSERT, PLUG, 24 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:8; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 21M1728 |
| Product Name | Heavy Duty Insert, Plug, 24 Pos; Product Range Weidmuller |