Weidmuller Cables, Wires - Management Markers 1860120000

Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Markers Series: SFX Type: Wire Marker, Cable Tie Color: White Package: Bulk Material: Polyamide (PA), Nylon Size: 0.43" W x 2.36" L (11.0mm x 60.0mm) Legend: Blank Cable Diameter: 0.276" ~ 1.575" (7.00mm ~ 40.00mm) Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Markers Series: SFX Type: Wire Marker, Cable Tie Color: White Package: Bulk Material: Polyamide (PA), Nylon Size: 0.43" W x 2.36" L (11.0mm x 60.0mm) Legend: Blank Cable Diameter: 0.276" ~ 1.575" (7.00mm ~ 40.00mm) Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Markers - 1860120000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Markers
1860120000
Cables, Wires - Management Markers 1860120000
Manufacturer: Weidmüller Category: Cables, Wires - Management Markers Series: SFX Type: Wire Marker, Cable Tie Color: White Package: Bulk Material: Polyamide (PA), Nylon Size: 0.43" W x 2.36" L (11.0mm x 60.0mm) Legend: Blank Cable Diameter: 0.276" ~ 1.575" (7.00mm ~ 40.00mm) Product Status: Active

Manufacturer: Weidmüller
Category: Cables, Wires - Management Markers
Series: SFX
Type: Wire Marker, Cable Tie
Color: White
Package: Bulk
Material: Polyamide (PA), Nylon
Size: 0.43" W x 2.36" L (11.0mm x 60.0mm)
Legend: Blank
Cable Diameter: 0.276" ~ 1.575" (7.00mm ~ 40.00mm)
Product Status: Active

Buy Now Datasheet
Cable Markers - 600437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
600437
Cable Markers 600437
Weidmüller 1860120000 Cable Markers

Weidmüller 1860120000 Cable Markers

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 1860120000 600437
Product Name Cables, Wires - Management Markers Cable Markers
Material Polyamide / Nylon®; Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2691866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.866 inch (22 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details