Weidmuller Cables, Wires - Management Markers 1852460000

Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Markers Series: SFX Type: Wire Marker, Cable Tie Package: Bulk Material: Polyamide (PA), Nylon Size: 0.35" W x 0.94" L (9.0mm x 24.0mm) Legend: Blank Cable Diameter: 0.276" ~ 1.575" (7.00mm ~ 40.00mm) Operating Temperature: -40°C ~ 100°C Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Markers Series: SFX Type: Wire Marker, Cable Tie Package: Bulk Material: Polyamide (PA), Nylon Size: 0.35" W x 0.94" L (9.0mm x 24.0mm) Legend: Blank Cable Diameter: 0.276" ~ 1.575" (7.00mm ~ 40.00mm) Operating Temperature: -40°C ~ 100°C Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Markers - 1852460000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Markers
1852460000
Cables, Wires - Management Markers 1852460000
Manufacturer: Weidmüller Category: Cables, Wires - Management Markers Series: SFX Type: Wire Marker, Cable Tie Package: Bulk Material: Polyamide (PA), Nylon Size: 0.35" W x 0.94" L (9.0mm x 24.0mm) Legend: Blank Cable Diameter: 0.276" ~ 1.575" (7.00mm ~ 40.00mm) Operating Temperature: -40°C ~ 100°C Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Cables, Wires - Management Markers
Series: SFX
Type: Wire Marker, Cable Tie
Package: Bulk
Material: Polyamide (PA), Nylon
Size: 0.35" W x 0.94" L (9.0mm x 24.0mm)
Legend: Blank
Cable Diameter: 0.276" ~ 1.575" (7.00mm ~ 40.00mm)
Operating Temperature: -40°C ~ 100°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number 1852460000
Product Name Cables, Wires - Management Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Voltage Marker - VM-A-20 - NSI Industries LLC
NSI Industries LLC
Specs
Material Vinyl
View Details