NSI Industries LLC Voltage Marker VM-A-20

Description
PRESSURE SENSITIVE VINYL MATERIAL 9 INCH 2-1/4 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 CARDS STANDARD PACKAGE 4800 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 1 PER CARD QUANTITY PER LEGEND
Datasheet
Description
PRESSURE SENSITIVE VINYL MATERIAL 9 INCH 2-1/4 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 CARDS STANDARD PACKAGE 4800 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 1 PER CARD QUANTITY PER LEGEND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Marker - VM-A-20 - NSI Industries LLC
Huntersville, NC, USA
Voltage Marker
VM-A-20
Voltage Marker VM-A-20
PRESSURE SENSITIVE VINYL MATERIAL 9 INCH 2-1/4 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 CARDS STANDARD PACKAGE 4800 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 1 PER CARD QUANTITY PER LEGEND
  • PRESSURE SENSITIVE VINYL MATERIAL
  • 9 INCH
  • 2-1/4 INCH
  • CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION
  • 25 CARDS STANDARD PACKAGE
  • 4800 VOLTS LEGEND
  • BLACK LEGEND COLOR
  • ORANGE BACKGROUND COLOR
  • 1 PER CARD QUANTITY PER LEGEND
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Markers and Cable Markers
Product Number VM-A-20
Product Name Voltage Marker
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2053560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 to 4.291 inch (9 to 109 mm)
View Details
Voltage Marker - VM-A-13 - NSI Industries LLC
NSI Industries LLC
Specs
Material Vinyl
View Details