Weidmuller Terminal Block, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller 1845260000

Description
TERMINAL BLOCK, WIRE TO BRD, 8POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 8POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7254 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller
72Y7254
Terminal Block, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller 72Y7254
TERMINAL BLOCK, WIRE TO BRD, 8POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 8POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7254
Product Name Terminal Block, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546557-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
IEC Term Blck, 12 x 56 x 60mm, Screw - 1492-J16-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers
Screwless Terminal Blocks - USL-5HB2-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Screwless
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details