Weidmuller Tb, Wire To Brd, 10Pos, 14Awg; Pitch Spacing Weidmuller 1845090000

Description
TB, WIRE TO BRD, 10POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:10Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 10POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:10Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 10Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7247 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 10Pos, 14Awg; Pitch Spacing Weidmuller
72Y7247
Tb, Wire To Brd, 10Pos, 14Awg; Pitch Spacing Weidmuller 72Y7247
TB, WIRE TO BRD, 10POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:10Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 10POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:10Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7247
Product Name Tb, Wire To Brd, 10Pos, 14Awg; Pitch Spacing Weidmuller
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.253 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Through terminal block - 2002-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details