Weidmuller Terminal Block, Pluggable, 12Pos, 14Awg; Pitch Spacing Weidmuller 1844090000

Description
TERMINAL BLOCK, PLUGGABLE, 12POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 12POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 12Pos, 14Awg; Pitch Spacing Weidmuller - 61AC8949 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 12Pos, 14Awg; Pitch Spacing Weidmuller
61AC8949
Terminal Block, Pluggable, 12Pos, 14Awg; Pitch Spacing Weidmuller 61AC8949
TERMINAL BLOCK, PLUGGABLE, 12POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 12POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8949
Product Name Terminal Block, Pluggable, 12Pos, 14Awg; Pitch Spacing Weidmuller
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.055 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details