Weidmuller Enclosure 1827760000

Description
CABLE ENTRY FRAME, PLASTIC, BLACK, 2.28 H X 5.79 W INCH, KEL-24/10. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE ENTRY FRAME, PLASTIC, BLACK, 2.28 H X 5.79 W INCH, KEL-24/10. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 11124493 - Radwell International
Willingboro, NJ, United States
Enclosure
11124493
Enclosure 11124493
CABLE ENTRY FRAME, PLASTIC, BLACK, 2.28 H X 5.79 W INCH, KEL-24/10. FREE 2 YEAR RADWELL WARRANTY

CABLE ENTRY FRAME, PLASTIC, BLACK, 2.28 H X 5.79 W INCH, KEL-24/10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 11124493
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details