Weidmuller Terminal Blocks - Wire to Board 1825710000

Description
TERM BLK 9P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 9P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2049-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2049-ND
Terminal Blocks - Wire to Board 281-2049-ND
TERM BLK 9P TOP ENTRY 3.5MM PCB

TERM BLK 9P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5168 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Weidmuller
55AC5168
Tb, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Weidmuller 55AC5168
TB, WIRE TO BRD, 9POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 9POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2049-ND 55AC5168
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 9
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444316 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Double Turret Terminal Board - 15433 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 19
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers