Weidmuller Terminal Blocks - Wire to Board 1824780000

Description
TERM BLK 6POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2114-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2114-ND
Terminal Blocks - Wire to Board 281-2114-ND
TERM BLK 6POS SIDE ENTRY 5MM PCB

TERM BLK 6POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Tb, Wire To Board, 6Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5135 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 6Pos, 16Awg; Pitch Spacing Weidmuller
55AC5135
Tb, Wire To Board, 6Pos, 16Awg; Pitch Spacing Weidmuller 55AC5135
TB, WIRE TO BOARD, 6POS, 16AWG; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 6POS, 16AWG; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2114-ND 55AC5135
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 6Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 6
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB High-Power Terminal Blocks - OULP-948-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark
View Details
Fuse terminal block - 2002-1711 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers