The OULP-948 series is a tri-barrier terminal block designed for high-voltage applications rated at 30A at 600V, with a staggered pin configuration and M4 screws. It supports wire ranges of 10-12 AWG, has a pin dimension of 2mm × 1mm, and offers insulation resistance exceeding 10¹¹ Ω at 1000V DC. The housing is made of PBT (UL 94V-0), the terminal is tin-plated brass, and the screw is nickel-plated steel. Operating temperature ranges from -40°C to +90°C. Available in 2 to 25 positions, the mounting style includes options for with or without mounting ears. UL recognized.
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | OULP-948-M-XXP |
| Product Name | PCB High-Power Terminal Blocks |
| Mounting Options | PCB; Mounting Ears |
| Features | Cover |
| Approvals | UL Listing Mark |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Terminal Block Type | Power Distribution Blocks; Tri-Barrier Terminal Blocks |