WAGO Fuse terminal block 2002-1711

Description
3-conductor fuse terminal block; with pivoting fuse holder; and end plate; for 5 x 20 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
3-conductor fuse terminal block; with pivoting fuse holder; and end plate; for 5 x 20 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 2002-1711 - WAGO
Germantown, WI, United States
Fuse terminal block
2002-1711
Fuse terminal block 2002-1711
3-conductor fuse terminal block; with pivoting fuse holder; and end plate; for 5 x 20 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

3-conductor fuse terminal block; with pivoting fuse holder; and end plate; for 5 x 20 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2788177 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788177
DIN Rail Terminal Blocks 2788177
WAGO 2002-1711 Fuse Terminal Block

WAGO 2002-1711 Fuse Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2788176 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788176
DIN Rail Terminal Blocks 2788176
WAGO 2002-1711 Fuse Terminal Block

WAGO 2002-1711 Fuse Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-1711-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1711-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1711-ND
3-CONDUCTOR FUSE TERMINAL BLOCK;

3-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 65321182 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
65321182
Terminal Blk/Strip Wiring Dev 65321182
3-CONDUCTOR FUSE TERMINAL BLOCK, WITH PIVOTING FUSE HOLDER, AND END PLATE, FOR 5 X 20 MM MINIATURE METRIC FUSE, WITHOUT BLOWN FUSE INDICATION, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

3-CONDUCTOR FUSE TERMINAL BLOCK, WITH PIVOTING FUSE HOLDER, AND END PLATE, FOR 5 X 20 MM MINIATURE METRIC FUSE, WITHOUT BLOWN FUSE INDICATION, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1711 2788177 2946-2002-1711-ND 65321182
Product Name Fuse terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through Fuse Holder or Fuse Block
Voltage Rating 275 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Disconnect terminal block - 2002-2958 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Specialized - 2946-2002-7114-ND - DigiKey
Specs
Mounting Options DIN Rail
Termination Options Spring Clamp
Features Terminal Plug
View Details
2 suppliers
Fuse terminal block - 2002-1781 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers