Weidmuller Terminal Blocks - Wire to Board 1824750000

Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2111-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2111-ND
Terminal Blocks - Wire to Board 281-2111-ND
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M0684 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M0684
Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M0684
TERMINAL BLOCK, 3 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 3 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5132 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller
55AC5132
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller 55AC5132
TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2111-ND 21M0684 55AC5132
Product Name Terminal Blocks - Wire to Board Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 3
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSMXX055 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-16D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminal Blocks - Wire to Board - 2946-2086-3228/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers