Keystone Electronics Corp. Double Turret Terminal Board 15443

Description
Part Number: 15443 # of Terminals: 38 Length: 5.437 [138.1] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6]
Request a Quote
Description
Part Number: 15443 # of Terminals: 38 Length: 5.437 [138.1] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminal board with 19 terminals per side, designed for circuit mounting. Constructed from paper base electrical (PBE) material compliant with MIL-I-24768/20 Type XP, rated to 250°F (121°C) maximum. Dimensions are 5.437 inches (138.1 mm) in length, 1.125 inches (28.6 mm) in width, and 0.812 inches (20.6 mm) in spacing. Turret terminals are brass with tin plating per MIL-T-10727 and are staked in all holes except the end mounting holes.

Datasheet Summary
Powered by GS/AI

Double turret terminal board with 19 terminals per side, designed for circuit mounting. Constructed from paper base electrical (PBE) material compliant with MIL-I-24768/20 Type XP, rated to 250°F (121°C) maximum. Dimensions are 5.437 inches (138.1 mm) in length, 1.125 inches (28.6 mm) in width, and 0.812 inches (20.6 mm) in spacing. Turret terminals are brass with tin plating per MIL-T-10727 and are staked in all holes except the end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal Board - 15443 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Double Turret Terminal Board
15443
Double Turret Terminal Board 15443
Part Number: 15443 # of Terminals: 38 Length: 5.437 [138.1] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6]

Part Number: 15443

  • # of Terminals: 38
  • Length: 5.437 [138.1]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1573
  • Width: 1.125 [28.6]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15443
Product Name Double Turret Terminal Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15289 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 50
Body Material Glass Epoxy
View Details
Thru-Hole Turret Terminal Board - 15502 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 12
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7701-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
PBE Turret Terminal Board - 607-8 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 8
Body Material Phenolic, XP
View Details