Weidmuller Terminal Blocks - Wire to Board 1811510000

Description
TERM BLOCK 2POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-3183-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-3183-ND
Terminal Blocks - Wire to Board 281-3183-ND
TERM BLOCK 2POS 45DEG 5MM PCB

TERM BLOCK 2POS 45DEG 5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 5Mm, 2 Position, 26-14Awg; Pitch Spacing Weidmuller - 61K9818 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 5Mm, 2 Position, 26-14Awg; Pitch Spacing Weidmuller
61K9818
Terminal Block, Pcb, 5Mm, 2 Position, 26-14Awg; Pitch Spacing Weidmuller 61K9818
TERMINAL BLOCK, PCB, 5MM, 2 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 5MM, 2 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3183-ND 61K9818
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 5Mm, 2 Position, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side), Lever Actuated
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.903 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1981/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers