Weidmuller Terminal Block Header, 14 Poles, 3.5 Pitch; Gender Weidmuller 1794570000

Description
TERMINAL BLOCK HEADER, 14 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 14 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 14 Poles, 3.5 Pitch; Gender Weidmuller - 61K9269 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 14 Poles, 3.5 Pitch; Gender Weidmuller
61K9269
Terminal Block Header, 14 Poles, 3.5 Pitch; Gender Weidmuller 61K9269
TERMINAL BLOCK HEADER, 14 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 14 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K9269
Product Name Terminal Block Header, 14 Poles, 3.5 Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - B5740-106-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details