Amphenol Communications Solutions Backplane Connector, Right Angle Header, 72 Position; Product Range Amphenol Communications Solutions 10052825-101LF

Description
BACKPLANE CONNECTOR, RIGHT ANGLE HEADER, 72 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:72Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, RIGHT ANGLE HEADER, 72 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:72Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Right Angle Header, 72 Position; Product Range Amphenol Communications Solutions - 63T8488 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Right Angle Header, 72 Position; Product Range Amphenol Communications Solutions
63T8488
Backplane Connector, Right Angle Header, 72 Position; Product Range Amphenol Communications Solutions 63T8488
BACKPLANE CONNECTOR, RIGHT ANGLE HEADER, 72 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:72Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RIGHT ANGLE HEADER, 72 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:72Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 63T8488
Product Name Backplane Connector, Right Angle Header, 72 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - 102541-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-MV11205M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Connector, Header, 8Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 41AH9942 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting SMT; Surface Mount
Contact Plating Gold; Gold Plated
View Details