TERMINAL BLOCK HEADER, 14 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 61K9237 |
| Product Name | Terminal Block Header, 14 Poles, 3.5 Pitch; Gender Weidmuller |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole |