Keystone Electronics Corp. 5mm Pluggable Terminal Header, 24 Position 8727

Description
Part Number: 8727 # of Terminals: 24 Current Rating: 6 Amps Mounting: THM Orientation: Vertical Can be trimmed to connect as few as 2 positions.
Request a Quote
Description
Part Number: 8727 # of Terminals: 24 Current Rating: 6 Amps Mounting: THM Orientation: Vertical Can be trimmed to connect as few as 2 positions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8727 is a 24-position, 5mm pitch, pluggable terminal header designed for PCB mounting, sold as a header strip to interlock with modular terminal blocks. It accepts wire sizes from #22 to #16 AWG, has a current rating of 10 amps, and operates from -30°C to 120°C. The housing is made of blue PBT with UL 94V-0 rating, and the pins are brass with tin plating. The recommended mounting hole size is 1.50 mm. Up to 24 positions may be used per row, and the strip contains 24 pins total. The terminal blocks and header strips are sold separately.

Datasheet Summary
Powered by GS/AI

The 8727 is a 24-position, 5mm pitch, pluggable terminal header designed for PCB mounting, sold as a header strip to interlock with modular terminal blocks. It accepts wire sizes from #22 to #16 AWG, has a current rating of 10 amps, and operates from -30°C to 120°C. The housing is made of blue PBT with UL 94V-0 rating, and the pins are brass with tin plating. The recommended mounting hole size is 1.50 mm. Up to 24 positions may be used per row, and the strip contains 24 pins total. The terminal blocks and header strips are sold separately.

Suppliers

Company
Product
Description
Supplier Links
5mm Pluggable Terminal Header, 24 Position - 8727 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Pluggable Terminal Header, 24 Position
8727
5mm Pluggable Terminal Header, 24 Position 8727
Part Number: 8727 # of Terminals: 24 Current Rating: 6 Amps Mounting: THM Orientation: Vertical Can be trimmed to connect as few as 2 positions.

Part Number: 8727

  • # of Terminals: 24
  • Current Rating: 6 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Can be trimmed to connect as few as 2 positions.
Buy Now Datasheet
Pluggable Terminal Blocks - 8727 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
8727
Pluggable Terminal Blocks 8727
Pluggable Terminal Blocks 5MM PIN HEADER STRIP

Pluggable Terminal Blocks 5MM PIN HEADER STRIP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 8727 8727
Product Name 5mm Pluggable Terminal Header, 24 Position Pluggable Terminal Blocks
Product Type IC Headers; PCB Pins
Mounting Through-Hole
Current Rating 6 amps
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .022 -.034
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
.063
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Single Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details