Hood Connector Top Entry M25 3 IP65 - Dust Tight, Water Resistant
Win Source Part Number: 1340961-1788110000
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Series: RockStar®
Connector Type: Hood
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Material: Aluminum, Die Cast
Size / Dimension: 2.362" L x 1.693" W x 2.047" H (60.00mm x 43.00mm x 52.00mm)
Housing Color: Gray
Standard Package: 1
Style: Top Entry
Size: 3
Thread Size: M25
Housing Finish: Powder Coated
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Weidmüller
Lock Location: Locking Clip (1) on Base Bottom
HDC 06B TOLU 1M25G
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-5896-ND | 1340961-1788110000 | 61J0534 |
| Product Name | Heavy Duty Connector Housings, Hoods, Bases | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases | Hdc 06B Tolu 1M25G Weidmuller |
| Connector Type | Rectangular Connectors, Heavy Duty |