TERM BLK 8P SIDE ENT 7.62MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1786420000-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Approvals | RoHS Compliant |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |
| # of Contacts | 8 |