Weidmuller Terminal Blocks - Specialized 1780860000

Description
TERM BLK POST SGL 1POS 22.8MM
Request a Quote Datasheet
Description
TERM BLK POST SGL 1POS 22.8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 281-4756-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-4756-ND
Terminal Blocks - Specialized 281-4756-ND
TERM BLK POST SGL 1POS 22.8MM

TERM BLK POST SGL 1POS 22.8MM

Buy Now Datasheet
DIN Rail Terminal Blocks - 4587703 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4587703
DIN Rail Terminal Blocks 4587703
Weidmüller 1780860000 Stud Terminal

Weidmüller 1780860000 Stud Terminal

Supplier's Site
Din Rail Terminal Block, 1Pos, 1/0Awg; No. Of Positions Weidmuller - 08H0290 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 1Pos, 1/0Awg; No. Of Positions Weidmuller
08H0290
Din Rail Terminal Block, 1Pos, 1/0Awg; No. Of Positions Weidmuller 08H0290
DIN RAIL TERMINAL BLOCK, 1POS, 1/0AWG; No. of Positions:1Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 1POS, 1/0AWG; No. of Positions:1Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4756-ND 4587703 08H0290
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks Din Rail Terminal Block, 1Pos, 1/0Awg; No. Of Positions Weidmuller
Mounting Options DIN Rail
Termination Options Stud Bolt
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX092 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Carrier terminal block for modules and plugs - 2002-1662 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details