Weidmuller Terminal Blocks - Din Rail, Channel 1763940000

Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 1763940000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1763940000-ND
Terminal Blocks - Din Rail, Channel 1763940000-ND
CONN TERM BLK DISCONN 12-26AWG

CONN TERM BLK DISCONN 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 4190191 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4190191
DIN Rail Terminal Blocks 4190191
Weidmüller 1763940000

Weidmüller 1763940000

Supplier's Site
Terminal Block, Fused, 26-12Awg, 0.6Mm; No. Of Positions Weidmuller - 14C0218 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 26-12Awg, 0.6Mm; No. Of Positions Weidmuller
14C0218
Terminal Block, Fused, 26-12Awg, 0.6Mm; No. Of Positions Weidmuller 14C0218
TERMINAL BLOCK, FUSED, 26-12AWG, 0.6MM; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:600V; Fuse Size Held:- RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 26-12AWG, 0.6MM; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:600V; Fuse Size Held:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1763940000-ND 4190191 14C0218
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Fused, 26-12Awg, 0.6Mm; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw
Terminal Block Type Single Feed Through
North American 12 to 26 AWG 22 to 10 AWG
International 0.50 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.109 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
DIN Rail Terminal Blocks - 2787717 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details