Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1748290000

Description
TERM BLOCK PLUG 30POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 30POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1748290000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1748290000-ND
Terminal Blocks - Headers, Plugs and Sockets 1748290000-ND
TERM BLOCK PLUG 30POS STR 3.5MM

TERM BLOCK PLUG 30POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 30 Position, 28-18Awg; Pitch Spacing Weidmuller - 61K7622 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 30 Position, 28-18Awg; Pitch Spacing Weidmuller
61K7622
Terminal Block, Pluggable, 30 Position, 28-18Awg; Pitch Spacing Weidmuller 61K7622
TERMINAL BLOCK, PLUGGABLE, 30 POSITION, 28-18AWG; Pitch Spacing:3.5mm; No. of Positions:30Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 30 POSITION, 28-18AWG; Pitch Spacing:3.5mm; No. of Positions:30Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1748290000-ND 61K7622
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 30 Position, 28-18Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - DGWG126V1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Actuator terminal block - 2000-5317/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers