TE Connectivity Terminal Block, Din Rail, 2 Position, 20-6Awg; No. Of Positions Entrelec Te Connectivity 11512017

Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-6AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-6AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2 Position, 20-6Awg; No. Of Positions Entrelec Te Connectivity - 06WX5607 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 20-6Awg; No. Of Positions Entrelec Te Connectivity
06WX5607
Terminal Block, Din Rail, 2 Position, 20-6Awg; No. Of Positions Entrelec Te Connectivity 06WX5607
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-6AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-6AWG; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06WX5607
Product Name Terminal Block, Din Rail, 2 Position, 20-6Awg; No. Of Positions Entrelec Te Connectivity
North American 20 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546462-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Thru-Hole Turret Terminal Board - 15402 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 12
Body Material Phenolic, XP
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Type 96.14 - PCB socket - 9614 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details