Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1748260000

Description
TERM BLOCK PLUG 24POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 24POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1862-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1862-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1862-ND
TERM BLOCK PLUG 24POS STR 3.5MM

TERM BLOCK PLUG 24POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 24 Position, 28-16Awg; Pitch Spacing Weidmuller - 14C0114 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 24 Position, 28-16Awg; Pitch Spacing Weidmuller
14C0114
Terminal Block Pluggable 24 Position, 28-16Awg; Pitch Spacing Weidmuller 14C0114
TERMINAL BLOCK PLUGGABLE 24 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:24Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: No

TERMINAL BLOCK PLUGGABLE 24 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:24Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1862-ND 14C0114
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 24 Position, 28-16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
GEE Turret Terminal Board - 15320 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Glass Epoxy
View Details