Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1730700000

Description
TERM BLOCK PLUG 2POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-5835-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-5835-ND
Terminal Blocks - Headers, Plugs and Sockets 281-5835-ND
TERM BLOCK PLUG 2POS STR 5MM

TERM BLOCK PLUG 2POS STR 5MM

Buy Now Datasheet
Terminal Block Pluggable, 2Pos, 26-14Awg; Pitch Spacing Weidmuller - 17M8365 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2Pos, 26-14Awg; Pitch Spacing Weidmuller
17M8365
Terminal Block Pluggable, 2Pos, 26-14Awg; Pitch Spacing Weidmuller 17M8365
TERMINAL BLOCK PLUGGABLE, 2POS, 26-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2POS, 26-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-5835-ND 17M8365
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 2Pos, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CVFXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers