Keystone Electronics Corp. Double Turret Terminal Board 15535

Description
Part Number: 15535 # of Terminals: 33 Length: 8.937 Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15535 # of Terminals: 33 Length: 8.937 Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminal board for 33 terminals, with a width of 0.312 inch (7.9 mm) and length of 8.937 inch (227.0 mm), constructed from glass epoxy (GEE) material rated to 300°F (155°C) and featuring brass terminals with tin plating. Terminals are staked except in end mounting holes.

Datasheet Summary
Powered by GS/AI

Double turret terminal board for 33 terminals, with a width of 0.312 inch (7.9 mm) and length of 8.937 inch (227.0 mm), constructed from glass epoxy (GEE) material rated to 300°F (155°C) and featuring brass terminals with tin plating. Terminals are staked except in end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal Board - 15535 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Double Turret Terminal Board
15535
Double Turret Terminal Board 15535
Part Number: 15535 # of Terminals: 33 Length: 8.937 Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15535

  • # of Terminals: 33
  • Length: 8.937
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1573
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15535
Product Name Double Turret Terminal Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-10 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 10
Body Material Phenolic, XP
View Details
Turret Term Board - 15032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7696-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7691-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details