Weidmuller Headers, Plugs and Sockets 1728950000

Description
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1835-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1835-ND
Headers, Plugs and Sockets 281-1835-ND
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

Buy Now Datasheet
Pin Header, 6Pos, 3.5Mm; Connector Type Weidmuller - 13C9858 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6Pos, 3.5Mm; Connector Type Weidmuller
13C9858
Pin Header, 6Pos, 3.5Mm; Connector Type Weidmuller 13C9858
PIN HEADER, 6POS, 3.5MM; Connector Type:PCB Terminal Block; Series:S2L 3.5/180; Connector Mounting:PCB; Pitch Spacing:3.5mm; No. of Contacts:6; Wire Size (AWG):28AWG to 16AWG; Contact Plating:Tin; Contact Material:Copper RoHS Compliant: Yes

PIN HEADER, 6POS, 3.5MM; Connector Type:PCB Terminal Block; Series:S2L 3.5/180; Connector Mounting:PCB; Pitch Spacing:3.5mm; No. of Contacts:6; Wire Size (AWG):28AWG to 16AWG; Contact Plating:Tin; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-1835-ND 13C9858
Product Name Headers, Plugs and Sockets Pin Header, 6Pos, 3.5Mm; Connector Type Weidmuller
Connector Type Header Connector
Mounting Through Hole PCB
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data