The 2921C is a precision TNC adapter with a female TNC connector on one end and a male TNC connector on the other, rated for use from DC to 18 GHz with a maximum VSWR of 1.12 above 8 GHz. It has an insertion length of 1.968 inches (5.00 cm) and is designed for compatibility with MIL-C-39012/26/27, MIL-T-81490, and IEC 169-17 TNC connectors. The adapter exhibits low VSWR and is recommended for VNA applications.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 2921C |
| Product Name | Coaxial Adapters |
| Connector Type | TNC |