Keystone Electronics Corp. GEE Turret Terminal Board 15321

Description
Part Number: 15321 # of Terminals: 10 Length: 2.625 [66.7] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15321 # of Terminals: 10 Length: 2.625 [66.7] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15321 is a glass epoxy turret terminal board with 10 terminals, measuring 2.625 inches (66.7 mm) in length and 2.500 inches (63.5 mm) in width, constructed from GEE material per MIL-I-24768/27, Type G-10, rated for a maximum temperature of 300°F (155°C). Terminals are brass, compliant with ASTM-B16, and tin-plated per MIL-T-10727. It is a single-row board with a center-to-center terminal spacing of 0.500 inch (12.7 mm).

Datasheet Summary
Powered by GS/AI

The 15321 is a glass epoxy turret terminal board with 10 terminals, measuring 2.625 inches (66.7 mm) in length and 2.500 inches (63.5 mm) in width, constructed from GEE material per MIL-I-24768/27, Type G-10, rated for a maximum temperature of 300°F (155°C). Terminals are brass, compliant with ASTM-B16, and tin-plated per MIL-T-10727. It is a single-row board with a center-to-center terminal spacing of 0.500 inch (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15321 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15321
GEE Turret Terminal Board 15321
Part Number: 15321 # of Terminals: 10 Length: 2.625 [66.7] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15321

  • # of Terminals: 10
  • Length: 2.625 [66.7]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 2.500 [63.5]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15321
Product Name GEE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7780-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Turret Term Board - 15031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 25
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7697-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
Quick Fit Terminal Strip - 4117 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 4
View Details