Weidmuller Terminal Blocks - Din Rail, Channel 1678630000

Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3174-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3174-ND
Terminal Blocks - Din Rail, Channel 281-3174-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
Din Rail Terminal Block, 4Pos, 14Awg; No. Of Positions Weidmuller - 10B7906 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 4Pos, 14Awg; No. Of Positions Weidmuller
10B7906
Din Rail Terminal Block, 4Pos, 14Awg; No. Of Positions Weidmuller 10B7906
DIN RAIL TERMINAL BLOCK, 4POS, 14AWG; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:20A; Rated Voltage:500V RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 4POS, 14AWG; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:20A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3174-ND 10B7906
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 4Pos, 14Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Dual level
North American 12 to 30 AWG 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2865.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/10-D
North American 20 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details