Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15506

Description
Part Number: 15506 # of Terminals: 10 Length: 1.562 [39.7] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: .750 [19.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15506 # of Terminals: 10 Length: 1.562 [39.7] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: .750 [19.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15506 is a thru-hole turret terminal board made of glass epoxy (GEE), with 10 terminals arranged in a single row, measuring 1.562 inches (39.7 mm) in length and 0.750 inches (19.1 mm) in width. Terminals are staked in all except the end mounting holes. The board complies with MIL-I-24768/27, Type G-10, and is rated for a maximum temperature of 300°F (155°C).

Datasheet Summary
Powered by GS/AI

The 15506 is a thru-hole turret terminal board made of glass epoxy (GEE), with 10 terminals arranged in a single row, measuring 1.562 inches (39.7 mm) in length and 0.750 inches (19.1 mm) in width. Terminals are staked in all except the end mounting holes. The board complies with MIL-I-24768/27, Type G-10, and is rated for a maximum temperature of 300°F (155°C).

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15506 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15506
Thru-Hole Turret Terminal Board 15506
Part Number: 15506 # of Terminals: 10 Length: 1.562 [39.7] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: .750 [19.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15506

  • # of Terminals: 10
  • Length: 1.562 [39.7]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1562
  • Width: .750 [19.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet
TERMINAL BOARD - 70182312 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BOARD
70182312
TERMINAL BOARD 70182312
Material: Terminals: Hot Tin Dipped Brass Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)

  • Material: Terminals: Hot Tin Dipped Brass
  • Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 15506 70182312
Product Name Thru-Hole Turret Terminal Board TERMINAL BOARD
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15318 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 604-9 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 9
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7767-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
Terminals - Screw Connectors - 36-7692-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details