Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1639720000

Description
TERM BLOCK PLUG 4POS 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1038-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1038-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1038-ND
TERM BLOCK PLUG 4POS 3.5MM

TERM BLOCK PLUG 4POS 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 4 Position, 28-14Awg; Pitch Spacing Weidmuller - 10B7255 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 28-14Awg; Pitch Spacing Weidmuller
10B7255
Terminal Block Pluggable, 4 Position, 28-14Awg; Pitch Spacing Weidmuller 10B7255
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1038-ND 10B7255
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 4 Position, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details