Keystone Electronics Corp. Double Turret Terminal Board 15537

Description
Part Number: 15537 # of Terminals: 24 Length: 3.687 [93.6] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15537 # of Terminals: 24 Length: 3.687 [93.6] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminal board with 12 terminals per side, made of glass epoxy (GEE) per MIL-I-24768/27 Type G-10, with a maximum temperature rating of 300°F (155°C). Dimensions are 3.687 in (93.6 mm) in length, 0.875 in (22.2 mm) in width, and 0.562 in (14.3 mm) in height. Terminals are brass with tin plating per MIL-T-10727 and are staked in all except end mounting holes.

Datasheet Summary
Powered by GS/AI

Double turret terminal board with 12 terminals per side, made of glass epoxy (GEE) per MIL-I-24768/27 Type G-10, with a maximum temperature rating of 300°F (155°C). Dimensions are 3.687 in (93.6 mm) in length, 0.875 in (22.2 mm) in width, and 0.562 in (14.3 mm) in height. Terminals are brass with tin plating per MIL-T-10727 and are staked in all except end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal Board - 15537 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Double Turret Terminal Board
15537
Double Turret Terminal Board 15537
Part Number: 15537 # of Terminals: 24 Length: 3.687 [93.6] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15537

  • # of Terminals: 24
  • Length: 3.687 [93.6]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1573
  • Width: .875 [22.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15537
Product Name Double Turret Terminal Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15236 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
Terminals - Screw Connectors - 36-7761-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15097 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 25
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7789-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height, Screw Not Included
View Details