Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1639270000

Description
TERM BLOCK PLUG 5POS 90DEG 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS 90DEG 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1639270000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1639270000-ND
Terminal Blocks - Headers, Plugs and Sockets 1639270000-ND
TERM BLOCK PLUG 5POS 90DEG 3.5MM

TERM BLOCK PLUG 5POS 90DEG 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 5Pos, 28-14Awg; Pitch Spacing Weidmuller - 10B7232 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5Pos, 28-14Awg; Pitch Spacing Weidmuller
10B7232
Terminal Block Pluggable, 5Pos, 28-14Awg; Pitch Spacing Weidmuller 10B7232
TERMINAL BLOCK PLUGGABLE, 5POS, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5POS, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1639270000-ND 10B7232
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 5Pos, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546122-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-06D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
4 suppliers
Terminal Blk/Strip Wiring Dev - 1116727 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 2
View Details