PLUG,DOUBLE-ROW,STRA
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39-XW4M-32D2-V1DA-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Features | Latches |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Terminal Block Type | Dual level |