The CIFXX0M1 is a modular plug terminal block with 2 to 25 poles, designed for wire sections from 0.05 to 2.5 mm² (30 to 12 AWG) and rated for 300 V and 15 A. It features a 5 mm pitch, M3 screw terminals requiring 0.5 Nm tightening torque, and a stripping length of 7.5 mm. The contact resistance is less than 15 mΩ, insulation resistance exceeds 1 GΩ, and it operates from -40°C to +105°C. The plug has an insertion force of up to 3 N per pole and a withdrawal force of at least 1.5 N per pole. The housing is made of PA polyamide and colored green. It meets UL, VDE, IMQ, and CSA approvals.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CIFXX0M1 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug; Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Plug |
| # of Contacts | 2 to 25 |