Altech Corp. Terminal Blocks 29.959

Description
PCB Terminal, Front Wire, 9 Pole, 5.00mm
Request a Quote
Description
PCB Terminal, Front Wire, 9 Pole, 5.00mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 29.959 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.959
Terminal Blocks 29.959
PCB Terminal, Front Wire, 9 Pole, 5.00mm

PCB Terminal, Front Wire, 9 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 29.959 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
29.959
Fixed Terminal Blocks 29.959
Fixed Terminal Blocks PCB Terminal, Front Wire, 9 Pole, 5.00mm

Fixed Terminal Blocks PCB Terminal, Front Wire, 9 Pole, 5.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 29.959 29.959
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6791 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details