Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1552910000

Description
TERM BLOCK PLUG 4POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1254-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1254-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1254-ND
TERM BLOCK PLUG 4POS 5.08MM

TERM BLOCK PLUG 4POS 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller - 15M1994 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller
15M1994
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller 15M1994
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1254-ND 15M1994
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
High and Medium-Power Terminal Blocks - HP-ATA-115-3-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Fuse terminal block - 2002-1981/1000-429 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers